The M2022B2B1W03 is a bushing-mount miniature toggle switch from the Series M, designed for low-power and power applications with resistive loads. It features a large bat lever (B2), a large threaded bushing with keyway (B1), and silver contacts (W). The switch has an angle of throw of 25°, a maximum contact resistance of 10 milliohms for silver contacts, and an insulation resistance of 1,000 megohms minimum at 500V DC. It is rated for 6A at 125V AC and 3A at 250V AC with silver contacts, and 0.4VA maximum at 28V AC/DC for logic-level operation. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Operating temperature ranges from -30°C to +85°C. The switch meets UL and CSA recognition when ordered with appropriate markings. Mounting torque for the large bushing is 3.0 Nm with a double nut. The terminal design is epoxy sealed to prevent flux ingress.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, DPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches DPDT ON-NONE-ON PCB
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022B2B1W03 | M2022B2B1W03 | 2300-M2022B2B1W03 | 10X7247 | M2022B2B1W03 | M2022B2B1W03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | PC Pin | Screw Terminals | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |