The M2022B2B1A03 is a bushing mount miniature toggle switch from the Series M, featuring a large bat lever (B2) and a large splashproof bushing (B1) with D-flat keyway. The switch has a 25° angle of throw and operates within a temperature range of -30°C to +85°C. It supports a resistive load rating of 6A at 125V AC and 3A at 250V AC for silver contacts, with an insulation resistance of 1,000 megohms minimum and dielectric strength of 1,500V AC between contacts and case. The case is made of diallyl phthalate resin rated UL94V-0, and the terminals are epoxy sealed. The splashproof bushing complies with IP67 of IEC60529. Mounting torque for the large bushing is 3.0 Nm with a double nut. The physical dimensions are not explicitly listed for this exact variant, but standard Series M bushing mount switches have a threaded bushing diameter of 12 mm (0.472 inch).
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
TOGGLE SWITCH, DPDT, 6A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:M Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches ON-ON .689 BAT 12MM BUSHING PC 6A &. 4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022B2B1A03 | 2300-M2022B2B1A03 | M2022B2B1A03 | 10X7243 | M2022B2B1A03 | M2022B2B1A03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switch, Dpdt, 6A, 125Vac, Panel; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Panel Mount | PC Pin | ||||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |