The M2019SS2G13 is a double-pole, double-throw (DPDT) miniature toggle switch with a .200" (5.08mm) small bat toggle, .350" (8.9mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, .250" (6.35mm) straight PC terminals, and a .465" (11.8mm) bracket length. It features an ON-OFF-ON circuit and is designed for PCB mounting with a reinforced bracket. Toggle length is specified for use with a .350" bushing. Switches are not marked with UL, cULus, or CSA unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-OFF(ON) .413 BAT .35 BUSHING BRKT PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2019SS2G13 | 2300-M2019SS2G13 | M2019SS2G13 | M2019SS2G13 | M2019SS2G13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | PC Pin | |||
| Current Rating | 0.4000 amps |