The M2019SS1G01 is a bushing mount miniature toggle switch from the Series M, featuring a single pole, double throw (SPDT) circuit with a small bat lever and a 0.350" (8.9mm) threaded bushing with keyway. It has a gold-plated contact system rated for 0.4VA maximum at 28V AC/DC and is designed with an antirotation mechanism, high-torque bushing, and epoxy-sealed terminals. The case is made of diallyl phthalate resin (UL94V-0) and operates within a temperature range of -30°C to +85°C. The switch has a 25° angle of throw, 1,000 megohms minimum insulation resistance, and 1,000V AC dielectric strength between contacts. It meets UL and CSA recognition when ordered with appropriate markings. Physical dimensions follow the 0.100" (2.54mm) vertical PCB mount pattern.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-OFF-(ON)
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2019SS1G01 | M2019SS1G01 | 2300-M2019SS1G01 | M2019SS1G01 | M2019SS1G01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.1000 amps |