The M2019SD3W01 is a bushing mount miniature toggle switch from the Series M, designed for electrical switching applications with resistive and logic level loads. It features a splashproof bushing (D3) with o-rings meeting IP67 of IEC60529, a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw, operates between -30°C and +85°C, and supports a resistive load of 6A at 125V AC and 3A at 250V AC with silver contacts. It includes epoxy-sealed terminals, an antirotation design, and a high insulating barrier for enhanced dielectric strength of 1,500V AC between contacts and case. Mounting torque is 1.5Nm for a single nut. The part number matches the Series M ordering standard with saddle contact and splashproof bushing, and it meets UL and CSA certification requirements when ordered with appropriate marking.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-Off-(On
Toggle Switches ON-OFF-(ON) .413 BAT 1/4" BSHING SPLSHPRF
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2019SD3W01 | 2300-M2019SD3W01 | M2019SD3W01 | 10X7125 | M2019SD3W01 | M2019SD3W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps |