The M2019LL1W03 is a bushing mount miniature toggle switch from Series M, featuring a locking lever and a 0.291-inch (7.4 mm) threaded bushing. It has a brass toggle with chrome plating, a stainless steel frame, and a UL94V-0 rated diallyl phthalate case. Electrical ratings are 6A at 125V AC and 3A at 250V AC for silver contacts, with 10 milliohms maximum contact resistance and 1,000 megohms minimum insulation resistance at 500V DC. Dielectric strength is 1,500V AC between contacts and case. The angle of throw is 25°, and mechanical life is 100,000 operations minimum. Operating temperature ranges from -30°C to +85°C. Mounting torque is 1.5 Nm for a double nut. The switch meets UL and CSA certification when ordered with proper marking.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2019LL1W03 | M2019LL1W03 | 2300-M2019LL1W03 | M2019LL1W03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps |