NKK Switches SWITCH TOGGLE SPDT 6A 125V M2018SS4W01/C

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote Datasheet
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH TOGGLE SPDT 6A 125V - M2018SS4W01/C - NKK Switches
Scottsdale, AZ, United States
SWITCH TOGGLE SPDT 6A 125V
M2018SS4W01/C
SWITCH TOGGLE SPDT 6A 125V M2018SS4W01/C
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Toggle Switches
Product Number M2018SS4W01/C
Product Name SWITCH TOGGLE SPDT 6A 125V
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggles - A22KV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle Switches - 2300-A28KB-BA - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Rocker & Toggle Switches - A24KB-AA - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
SWITCH TOGGLE DPDT 0.4VA 28V - A28JH/328-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers