The M2018SS4G01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a gold-plated contact system with a 0.4VA maximum rating at 28V AC/DC and a 4A capacity at 30V DC for On-None-On and On-None-Off circuits. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and is built with a diallyl phthalate resin case (UL94V-0 rated). It includes epoxy-sealed terminals and an antirotation design. The switch type is double pole, single throw with a 0.472 inch (12mm) threaded bushing and a large flatted lever. The mounting torque is 1.5 Nm for a single nut or 3.0 Nm for a double nut. The device meets UL E44145 and CSA 023535_0_000 standards when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches (ON)OFF(ON) .413 BAT .35 BSHNG SOLDER LUG
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018SS4G01 | M2018SS4G01 | 2300-M2018SS4G01 | M2018SS4G01 | M2018SS4G01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | |||
| Current Rating | 0.4000 amps |