The Series M miniature toggle switches are bushing-mounted devices with a 25° angle of throw, designed for resistive and logic-level applications with contacts available in silver or gold plating. The case is made of UL94V-0 rated diallyl phthalate resin, with a brass toggle and stainless steel frame. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. The switches feature an antirotation design, epoxy-sealed terminals, and splashproof bushing options compliant with IP67. Operating temperature ranges from -30°C to +85°C, with a mechanical life of 100,000 operations and dielectric strength of 1,500V AC between contacts and case. Mounting torque is 1.5Nm for single-nut installations.
Toggle Switch SPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
TOGGLE SWITCH, SPDT, 6A, 125V, PANEL; Switch Operation:(On)-Off-(
Toggle Switches (ON)OFF(ON) .413 BAT .35 FLAT BUSHNG SLDR
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018SD1W01 | 360-3693-ND | M2018SD1W01 | 2300-M2018SD1W01 | 10X6849 | M2018SD1W01 | M2018SD1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 6A, 125V, Panel; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps | 6 amps |