The M2018S2A2G40 is an angle PC mount miniature toggle switch with a SPDT ON-OFF-ON circuit, a .200" (5.08mm) bat toggle, a .280" (7.1mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, and vertical PC terminals with .150" (3.81mm) spacing. It has a case height of .512" (13.0mm), width of .200" (5.08mm), and depth of .270" (6.86mm), with a keyway diameter of .244" (6.2mm).
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches (ON)OFF(ON) .200 BAT .28 BUSHING VERT PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018S2A2G40 | M2018S2A2G40 | 2300-M2018S2A2G40 | M2018S2A2G40-ND | M2018S2A2G40 | M2018S2A2G40 |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |