NKK Switches Toggle Switches M2018LL1W01

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - M2018LL1W01-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
M2018LL1W01-ND
Toggle Switches M2018LL1W01-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches 2300-M2018LL1W01
BUSHING MOUNT MINIATURE TOGGLE

BUSHING MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
M2018LL1W01
Switches - Toggle Switches M2018LL1W01
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches - 10X6834 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches
10X6834
Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches 10X6834
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
M2018LL1W01
Toggle Switches M2018LL1W01
Toggle Switches (ON)-OFF-(ON) SPDT

Toggle Switches (ON)-OFF-(ON) SPDT

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number M2018LL1W01-ND 2300-M2018LL1W01 M2018LL1W01 10X6834 M2018LL1W01
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT406C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 21506962 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details