The M2018K2A1G03-A is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a stainless steel frame and a diallyl phthalate resin case (UL94V-0), with a 25° angle of throw. The switch has gold-plated contacts rated for 0.4VA maximum at 28V AC/DC and a contact resistance of 20 milliohms maximum. It is splashproof with an IP67-rated bushing (D flat style), and terminals are epoxy sealed. Mounting torque is 1.5 Nm for a single nut or 3.0 Nm for a double nut. Operating temperature ranges from -30°C to +85°C. The device meets UL and CSA certification standards when ordered with the appropriate marking. It is epoxy sealed for flux protection and supports manual or wave soldering as per specified profiles.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches (ON)OFF(ON) .559 BLK PDL .28 BSHG PC .4VA
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018K2A1G03-A | M2018K2A1G03-A | 2300-M2018K2A1G03-A | M2018K2A1G03-A |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals |