The M2018ES2G13 is a double-pole, double-throw miniature toggle switch with a 0.450″ (11.4mm) flatted toggle, a 0.350″ (8.9mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, and .250″ (6.35mm) straight PC terminals with a .465″ (11.8mm) bracket. It features an (ON) OFF (ON) circuit and a red cap. Toggle length is based on the bushing configuration, with dimensions specified for use with a .350″ bushing.
BRACKET PC MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:(On)-Off-(
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches (ON)OFF(ON) .413 FLT .350 BUSHING BRKT PC
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018ES2G13 | M2018ES2G13 | M2018ES2G13-ND | 2300-M2018ES2G13 | 10X6817 | M2018ES2G13 | M2018ES2G13 |
| Product Name | Bracket PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |