The M2018ES1W03 is a bushing mount miniature toggle switch from the M series, featuring a single pole double throw (SPDT) circuit with a large flatted lever and a threaded splashproof bushing (D3) that meets IP67 of IEC60529 standards. It has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch supports a resistive load of 6A at 125V AC and 3A at 250V AC with silver contacts, and has a 25° angle of throw. Terminals are epoxy sealed, and the device operates within a temperature range of -30°C to +85°C. Mounting torque is 1.5Nm for the single nut configuration. The switch is not UL or CSA marked unless specified with suffixes /U or /C.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches (ON)OFF(ON) SPDT PCB
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:(On)-Off-(
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018ES1W03 | 2300-M2018ES1W03 | M2018ES1W03 | M2018ES1W03 | M2018ES1W03 | 10X6811 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | PC Pin | Screw Terminals | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps |