The Toggle Switch, SPDT, 6A, 125V, Panel (part number 10X6793) is designed for panel mounting and features a switch operation of On-Off-On. It has a maximum contact current rating of 6A at 125V AC and is also rated for 3A at 250V AC. The switch is constructed with a brass toggle and a molded diallyl phthalate resin case, which has a UL flammability rating of 94V-0. The operating temperature range is from -30°C to +85°C, making it suitable for various environments. The switch offers a mechanical life of at least 100,000 operations and an electrical life of 25,000 operations minimum for silver contacts. It also features high insulating barriers for increased circuit isolation and is available with splashproof options that meet IP67 standards. This switch is RoHS compliant and suitable for applications requiring reliable performance in compact spaces.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
TOGGLE SWITCH, SPDT, 6A, 125V, PANEL; Switch Operation:(On)-Off-(
Toggle Switches (ON)OFF(ON) .689 LRG BAT SPLPRF BSHG SLDR
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018B2B3A01 | M2018B2B3A01 | 2300-M2018B2B3A01 | M2018B2B3A01 | 10X6793 | M2018B2B3A01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 6A, 125V, Panel; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps |