NKK Switches
Bracket PC Mount Miniature Rockers
M2015TXW41-DA
Description
M2012WBW01-WL
12mm diameter threaded D-flat bushing
Internal o-ring & external rubber washer
Waterproof boot at base of toggle
Operating temperature –30°C ~ +85°C
Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Email Supplier
Datasheet
Description
M2012WBW01-WL
12mm diameter threaded D-flat bushing
Internal o-ring & external rubber washer
Waterproof boot at base of toggle
Operating temperature –30°C ~ +85°C
Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Email Supplier
Datasheet
Suppliers
M2012WBW01-WL
12mm diameter threaded D-flat bushing
Internal o-ring & external rubber washer
Waterproof boot at base of toggle
Operating temperature –30°C ~ +85°C
Assembled with wire leads at NKK's Scottsdale location
M2012WBW01-WL
- 12mm diameter threaded D-flat bushing
- Internal o-ring & external rubber washer
- Waterproof boot at base of toggle
- Operating temperature –30°C ~ +85°C
- Assembled with wire leads at NKK's Scottsdale location
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
M2015TXW41-DA |
|
Product Name
|
Bracket PC Mount Miniature Rockers |
|
Rocker Actuator
|
Concave (Standard V)
|
|
Momentary Contact Switch Function
|
On-Mom
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw; SPDT
|
|
Terminal Type
|
Through Hole, Right Angle, Vertical
|
Unlock Full Specs
to access all available technical data
Similar Products
Momentary Contact Switch Function
Latching
Pole & Throw Specifications
Single Pole, Single Throw
Terminal Type
Solder Terminals; Straight PC Pins; Solder
View Details
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Double Pole, Single Throw
View Details
3 suppliers
Rocker Actuator
Snap Top
Momentary Contact Switch Function
Mom-Off-Mom
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
4 suppliers