The M2015KS1W01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a single-pole, single-throw (SPST) circuit with a small bat-style lever and a threaded bushing with keyway, measuring 0.350" (8.9mm) in diameter. The switch has a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case (UL94V-0 rated). Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with a contact resistance of 10 milliohms maximum. It operates from -30°C to +85°C and has an angle of throw of 25°. Terminals are epoxy sealed, and the unit is not splashproof. Mounting requires 1.5Nm torque for a single nut. UL and CSA certifications apply only when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-(ON) PADDLE STEM .350 BUSHNG SLDR LUG
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2015KS1W01 | M2015KS1W01 | 2300-M2015KS1W01 | M2015KS1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals |