The M2015BB1W03 is a bushing mount miniature toggle switch from Series M, designed for general-purpose switching. It has a brass toggle with chrome plating, a stainless steel frame, and a UL94V-0 rated diallyl phthalate case. The switch operates with a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts. Contact resistance is 10 milliohms maximum, and insulation resistance is 1,000 megohms minimum. It has an electrical life of 25,000 operations and operates from -30°C to +85°C. Splashproof versions meet IP67. Antirotation and epoxy-sealed terminals are standard. Mounting torque is 1.5 Nm for single nut or 3.0 Nm for double nut.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches Series M20 Miniature Bushing Mount
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2015BB1W03 | 2300-M2015BB1W03 | M2015BB1W03 | M2015BB1W03 | M2015BB1W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |