The M2015B2B3W01 is a bushing mount miniature toggle switch from the Series M, designed for resistive and logic-level applications. It features a large bat lever (B2) with a splashproof bushing (B3) meeting IP67 of IEC60529 standards, and silver alloy contacts (W) rated for 6A at 125V AC and 3A at 250V AC. The switch has a 25° angle of throw, operates from -30°C to +85°C, and includes an antirotation design and epoxy-sealed terminals. The case is made of Diallyl phthalate resin with UL94V-0 flammability rating. Mounting torque for the B3 bushing is 1.5Nm with a double nut. It is recognized by UL and certified by CSA when ordered with the appropriate marking.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-(ON) .689 LRG BAT SPLPRF BSHG SLDR LUG
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2015B2B3W01 | M2015B2B3W01 | 2300-M2015B2B3W01 | M2015B2B3W01 | M2015B2B3W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | |||
| Current Rating | 3 to 6 amps | 6 amps |