The M2013TNW03-DA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flat frame. It features a snap-in frame, solder lug terminals, and an ON-OFF-ON circuit configuration with silver contacts rated for 6A at 125V AC and 3A at 250V AC. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the operating temperature range is -30°C to +85°C. The switch has a 25° angle of throw, 50,000 mechanical life operations, and 25,000 electrical life operations for silver contacts. It meets UL and CSA standards when ordered with appropriate markings. The part includes epoxy sealed terminals and high insulating barriers for enhanced isolation and dielectric strength.
FLAT FRAME MOUNT MINIATURE ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X6582 |
| Product Name | Flat Frame Mount Miniature Rocker Nkk Switches |