The M2013 is a single-pole, double-throw (SPDT) angle PC mount miniature toggle switch with an ON-OFF-ON circuit. It features a .200" (5.08mm) bat toggle, a .350" (8.9mm) smooth bushing with keyway, and gold contacts rated for 0.4VA max at 28V AC/DC. The switch has vertical PC terminals with .100" (2.54mm) spacing and is designed for surface mount on a printed circuit board. Dimensions for the four-pole base version show a length of .565" (14.35mm) and overall height of .689" (17.5mm) when mounted vertically, with a keyway diameter of .244" (6.2mm). The switch is supplied without UL, cULus, or CSA marking unless specified.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .413 BAT .35 BUSHING VERT PC
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013SS2G45 | M2013SS2G45 | 2300-M2013SS2G45 | M2013SS2G45-ND | M2013SS2G45 | M2013SS2G45 |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |