BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON OFF ON
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013SS1W01-BB | 2300-M2013SS1W01-BB | M2013SS1W01-BB | M2013SS1W01-BB | M2013SS1W01-BB |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 3 to 6 amps | 6 amps |