BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
Toggle Switches SPDT ON-OFF-ON
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013SS1G03 | 2300-M2013SS1G03 | M2013SS1G03 | M2013SS1G03 | 10X6479 | M2013SS1G03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.1000 amps |