The M2013 is a single pole, double throw (SPDT) angle PC mount miniature toggle switch with an ON-OFF-ON circuit, featuring a .200" (5.08mm) bat toggle, .280" (7.1mm) smooth bushing with keyway, and silver contacts rated for 6A at 125V AC and 3A at 250V AC. It has right angle PC terminals with .150" (3.81mm) spacing. The switch is designed for vertical or angled mounting and is supplied without UL, cULus, or CSA marking unless specified.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switches SPDT ON-OFF-ON
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013SA2G30 | M2013SA2G30 | 2300-M2013SA2G30 | M2013SA2G30 | 10X6465 | M2013SA2G30 |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Screw Terminals | PC Pin | |||
| Current Rating | 0.4000 amps | 0.1000 amps |