The M2013SA2G13/U is a bracket-mounted miniature toggle switch with a DPDT ON-OFF-ON circuit, small .413" (10.5mm) bat toggle, .280" (7.1mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, .250" (6.35mm) straight PC terminals, and a .465" (11.8mm) bracket. The switch is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013SA2G13/U | 2300-M2013SA2G13/U | M2013SA2G13/U | M2013SA2G13/U |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 0.4000 amps |