The M2013ES1W03 is a bushing mount miniature toggle switch from Series M, featuring a 25° angle of throw and a brass toggle with chrome plating. The case is diallyl phthalate resin rated UL94V-0. Silver contacts support 6A at 125V AC and 3A at 250V AC; gold contacts support 0.4VA maximum at 28V AC/DC. Contact resistance is 10 milliohms for silver and 20 milliohms for gold. Insulation resistance is 1,000 megohms minimum at 500V DC, with 1,000V AC dielectric strength between contacts and 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. Splashproof bushing options meet IP67. Mounting torque is 1.5 Nm for single nut, 3.0 Nm for double nut. Terminals are epoxy sealed.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-OFF-ON .45 FLTTED 1/4" BSHING PC TERM
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-Off-On;
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013ES1W03 | M2013ES1W03 | 2300-M2013ES1W03 | M2013ES1W03 | M2013ES1W03 | 10X6421 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | PC Pin | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |