The Series M miniature toggle switch is a bushing-mounted device with a brass toggle coated in chrome plating and a stainless steel frame. It has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts, or 0.4VA maximum at 28V AC/DC with gold contacts. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. The switch features an antirotation design, epoxy-sealed terminals, and an interlocked actuator block. Operating temperature range is from -30°C to +85°C. Splashproof versions with o-rings meet IP67 per IEC60529. Mounting torque is 1.5Nm for single nut or 3.0Nm for double nut configurations. Dimensions include a .472" (12mm) threaded bushing and a .689" (17.5mm) large bat lever. The part number M2013B2B1W01-VA matches the Series M configuration with a 3-pole, ON-OFF-ON circuit, large bat lever, splashproof bushing, silver contacts, and a .472" threaded bushing.
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-OFF-ON .689 LRG BAT 12MMBUSH BLK CAP
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013B2B1W01-VA | M2013B2B1W01-VA | M2013B2B1W01-VA-ND | 2300-M2013B2B1W01-VA | M2013B2B1W01-VA | M2013B2B1W01-VA |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |