Flat frame mount miniature rocker switch with SPDT circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, solder lug terminals, and a stainless steel frame with a UL94V-0 rated diallyl phthalate case. The actuator throw angle is 25°, operating temperature range is -30°C to +85°C, and it meets UL and CSA certification requirements when ordered with appropriate markings. Dimensions include a frame width of 1.626 in (41.3 mm), terminal spacing of 1.374 in (34.9 mm), and a height of 0.595 in (15.11 mm).
FLAT FRAME MOUNT MINIATURE ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X6366 |
| Product Name | Flat Frame Mount Miniature Rocker Nkk Switches |