The M2012SA2A13 is a bracket PC mount miniature toggle switch from the Series M, designed for through-hole printed circuit board installation. It features a single-pole double-throw (SPDT) circuit with a 0.200" (5.08mm) bat-style lever and a 0.280" (7.1mm) threaded bushing with keyway. The toggle throw is 25°, and the case is molded from diallyl phthalate resin with a UL94V-0 flammability rating. Contacts are gold-plated copper, rated for 0.4VA maximum at 28V AC/DC. Operating temperature ranges from -30°C to +85°C. Terminals are epoxy sealed. Dimensions are 0.500" (12.7mm) length, 0.288" (7.32mm) width, and 0.100" (2.54mm) terminal pitch.
BRACKET PC MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X5978 |
| Product Name | Bracket Pc Mount Miniature Toggle Nkk Switches |
| Mounting | Bracket (Flange) Mount |