The M2012BB1G01 is a bushing mount miniature toggle switch from the Series M, featuring a large bat lever, 1-pole SPDT circuit, and a splashproof D-flat bushing. It has a 25° angle of throw, operates from -30°C to +85°C, and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts. The case is made of UL94V-0 rated diallyl phthalate resin, with a brass toggle, stainless steel frame, and epoxy-sealed terminals. It includes antirotation and antijamming design features, and meets UL and CSA standards when ordered with appropriate markings. Mounting torque is 1.5 Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X5843 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |