Series M miniature toggle switches are bushing-mounted electrical switches designed for low-power and high-current applications. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Contacts use silver or gold plating, with ratings of 6A at 125V AC and 3A at 250V AC for silver, or 0.4VA maximum at 28V AC/DC for gold. The toggle actuator has a 25° throw angle. The device is rated for operation between -30°C and +85°C and meets IP67 sealing for splashproof bushing options. Mounting torque is 1.5Nm for standard bushings and 3.0Nm for large bushings. Terminals are epoxy sealed and compatible with PCB mounting. Mechanical life is 100,000 operations minimum; electrical life is 25,000 for silver contacts and 50,000 for gold. UL and CSA certifications apply when ordered with specified markings.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X5854 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |