SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON ON RD BLK 5V AgCONTACT/SLDRLUG
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26WKW01-05-EJ | LB26WKW01-05-EJ |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Quick Connect Terminal |
| Max Current Rating | 3 amps | 3 amps |