NKK Switches Standard Size Panel Seal Pushbutton LB26WGG01-GJ

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB series comprises standard size panel seal pushbuttons with a 22mm threaded bushing, rated for 3A at 125/250V AC or 0.4VA at 28V AC/DC, depending on contact material. Silver contacts meet the higher power rating; gold contacts are limited to low-voltage logic levels. The housing and base are UL94V-0 rated, with IP65 sealing per IEC60529. Travel is 3.0mm total, with 1.5mm pretravel and overtravel. Operating temperature is -25°C to +50°C for illuminated models and +70°C for nonilluminated. Solder lug or quick connect terminals are standard. Illumination options include LED with various lens colors, specified by order code. The part number LB26WGG01-GJ belongs to this series and features gold contacts with a clear/blue LED cap, but its specific ratings match the series baseline.

Datasheet Summary
Powered by GS/AI

The LB series comprises standard size panel seal pushbuttons with a 22mm threaded bushing, rated for 3A at 125/250V AC or 0.4VA at 28V AC/DC, depending on contact material. Silver contacts meet the higher power rating; gold contacts are limited to low-voltage logic levels. The housing and base are UL94V-0 rated, with IP65 sealing per IEC60529. Travel is 3.0mm total, with 1.5mm pretravel and overtravel. Operating temperature is -25°C to +50°C for illuminated models and +70°C for nonilluminated. Solder lug or quick connect terminals are standard. Illumination options include LED with various lens colors, specified by order code. The part number LB26WGG01-GJ belongs to this series and features gold contacts with a clear/blue LED cap, but its specific ratings match the series baseline.

Suppliers

Company
Product
Description
Supplier Links
Standard Size Panel Seal Pushbutton - LB26WGG01-GJ - NKK Switches
Scottsdale, AZ, United States
Standard Size Panel Seal Pushbutton
LB26WGG01-GJ
Standard Size Panel Seal Pushbutton LB26WGG01-GJ
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches - 2300-LB26WGG01-GJ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-LB26WGG01-GJ
Pushbutton Switches 2300-LB26WGG01-GJ
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - LB26WGG01-GJ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB26WGG01-GJ
Pushbutton Switches LB26WGG01-GJ
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
LB26WGG01-GJ
Switches - Pushbutton Switches LB26WGG01-GJ
SWITCH PUSH DPDT 0.4VA 28V

SWITCH PUSH DPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LB26WGG01-GJ
Pushbutton Switches LB26WGG01-GJ
Pushbutton Switches DPDT ON-ON BLU Au PNL SEAL GRY HOUSING

Pushbutton Switches DPDT ON-ON BLU Au PNL SEAL GRY HOUSING

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB26WGG01-GJ 2300-LB26WGG01-GJ LB26WGG01-GJ LB26WGG01-GJ LB26WGG01-GJ
Product Name Standard Size Panel Seal Pushbutton Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function On-On
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Panel Mount, Front Solder Terminals Quick Connect Terminal
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012CF24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3012F05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4054CJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details