The LB series consists of standard size snap-in pushbuttons with silver or gold-plated contacts, offering resistive load ratings of 3A at 125V AC or 250V AC, or 3A at 30V DC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. The switch features a snap-action mechanism with nonshorting contact timing, a travel of 3.0mm, and a nominal operating force of 4.41N. Housing is made of glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame. Terminals include both solder lugs and .110" quick-connect options, epoxy sealed for contamination protection. The illuminated variant supports LED indicators in multiple colors, with panel-sealed models meeting IP65 (IEC60529). Operating temperature range is -25°C to +50°C for illuminated models, and -25°C to +70°C for nonilluminated. The part is UL and CSA recognized when ordered with appropriate markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches DPDT ON-ON BLACK SQUARE BODY ONLY
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26SKG01 | 2300-LB26SKG01 | LB26SKG01-ND | LB26SKG01 | LB26SKG01 | LB26SKG01 |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |