The LB series is a standard size snap-in pushbutton with a square housing, silver or gold-plated contacts, and solder lug/quick connect terminals. It has a nominal operating force of 4.41N, a travel of 3.0mm, and a mechanical life of 1,000,000 operations for momentary circuits. Electrical ratings are 3A at 125V or 250V AC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. The housing is glass fiber reinforced polyamide (UL94V-0), and the base is liquid crystal polymer (UL94V-0). Operating temperature is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The panel-sealed variant meets IP65 (IEC60529) specifications. Illumination options include super bright LEDs in white, green, blue, red, amber, and green.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches ON-ON SQ BLACK 24V RED LED CLR/RED CAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26SKG01-5C24-JC | 2300-LB26SKG01-5C24-JC | LB26SKG01-5C24-JC | LB26SKG01-5C24-JC | LB26SKG01-5C24-JC |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS |