The LB series is a standard size snap-in pushbutton switch with a square housing, silver or gold-plated contact options, and solder lug or quick connect terminals. It has a 3A rating at 125V AC or 250V AC, or 0.4VA at 28V AC/DC for gold contacts. The housing is glass fiber reinforced polyamide (UL94V-0), with stainless steel snap-in frame. Electrical life is 100,000 operations minimum, and mechanical life is 1,000,000 operations for momentary or 200,000 for maintained circuits. It offers panel-sealed models meeting IP65 (IEC60529). Operating temperature is -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. Illuminated variants support LED options including red, amber, green, white, blue, and bicolor. The switch provides tactile feedback and snap-action actuation with nonshorting contacts, 1.5mm pretravel and overtravel, and a nominal operating force of 4.41N.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
SWITCH PUSHBUTTON DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26RKG01-C | LB26RKG01-C | 2300-LB26RKG01-C | LB26RKG01-C-ND | LB26RKG01-C | LB26RKG01-C |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |