The LB series is a standard size snap-in pushbutton with a square housing and a 22mm diameter threaded bushing. It features solder lug and .110" quick connect terminals, with silver or gold-plated contacts rated for 3A at 125V AC or 250V AC, or 0.4VA at 28V AC/DC. The switch has a nonshorting contact mechanism, a mechanical life of 1,000,000 operations for momentary circuits, and an operating temperature range of -25°C to +50°C for illuminated models. It offers panel sealing meeting IP65 of IEC60529 and is available with LED illumination in multiple colors. The housing is glass fiber reinforced polyamide (UL94V-0) with a stainless steel snap-in frame. UL and CSA certifications apply only when ordered with specific markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN
SWITCH PUSHBUTTON DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26RKG01-01-JB | LB26RKG01-01-JB | 2300-LB26RKG01-01-JB | LB26RKG01-01-JB-ND | LB26RKG01-01-JB | LB26RKG01-01-JB |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |