The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, rated for 3A at 125V AC, 3A at 250V AC, or 3A at 30V DC with silver contacts, or 0.4VA at 28V AC/DC maximum with gold contacts. It features a glass fiber reinforced polyamide housing and nitrile butadiene rubber O-ring, certified to IP65 of IEC60529. The switch has a pretravel and overtravel each of 1.5mm, a total travel of 3.0mm, and a nominal operating force of 5.39N. Illuminated versions operate within a temperature range of -25°C to +50°C, while nonilluminated versions range from -25°C to +70°C. The switch offers solder lug or quick connect terminals and is rated for 1,000,000 mechanical operations for momentary circuits. UL94V-0 flammability rating applies to the housing and base. UL and CSA recognition requires specific ordering codes.
Pushbutton Switch DPDT Standard Panel Mount, Front
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSH DPDT 0.4VA 28V
Pushbutton Switches DPDT ON-(ON) YEL Au PNL SEAL GRY HOUSING
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25WGG01-EJ | LB25WGG01-EJ-ND | 2300-LB25WGG01-EJ | LB25WGG01-EJ | LB25WGG01-EJ | LB25WGG01-EJ |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 0.4000 amps |