The LB series is a standard size snap-in pushbutton with silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC, or gold contacts rated for 0.4VA at 28V AC/DC maximum. It features a square housing with black finish, solder lug and .110" quick connect terminals, and a snap-action mechanism with 1,000,000 mechanical life for momentary circuits. The housing is made of glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame. Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. Panel sealed variants meet IP65 of IEC60529. It includes tactile and audible feedback, and a latchdown feature for circuit status indication.
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switches DPDT On-(On) SQUARE
3 A @ 125 VAC , 4.41 N Operating Force, Standard Size Pushbuttons
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25SKW01 | LB25SKW01-ND | 2300-LB25SKW01 | LB25SKW01 | LB25SKW01 | 70192939 | LB25SKW01 |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch,Pushbutton,Lighted,Basic,SQUARE BEZEL AND BODYSHAPE,DPDT,ON-(ON) | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |