The LB series is a standard size snap-in pushbutton switch with silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC, or gold contacts rated for 0.4VA maximum at 28V AC/DC. It features a square housing, solder lug and .110" quick connect terminals, and an operating temperature range of -25°C to +50°C for illuminated versions. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with nonshorting contact timing and a nominal operating force of 4.41N. The housing is glass fiber reinforced polyamide (UL94V-0), and the panel-sealed model meets IP65. It includes snap-in mounting and optional LED illumination. The exact part LB25SKW01-C is not listed, but the series specifications apply to all variants.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25SKW01-C | LB25SKW01-C | 2300-LB25SKW01-C | LB25SKW01-C-ND | LB25SKW01-C | LB25SKW01-C |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |