STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25SKW01-5C05-JB | 2300-LB25SKW01-5C05-JB | LB25SKW01-5C05-JB-ND | LB25SKW01-5C05-JB | LB25SKW01-5C05-JB | LB25SKW01-5C05-JB |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |