The LB series is a standard size snap-in pushbutton with a square housing and silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features solder lug and .110" quick connect terminals, nonshorting contact timing, and a nominal operating force of 4.41N. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the switch has a mechanical life of 1,000,000 operations for momentary circuits. The panel-sealed variant meets IP65 of IEC60529. Operating temperature is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The switch provides tactile and audible feedback, with optional LED illumination. The part is recognized by UL and certified by CSA when ordered with appropriate markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
Panel Mount, 3 A , Solder Lug⁄Quick Connect Terminal Type, Silver Contact, Switches
Pushbutton Switches DPDT On-(On) ROUND
SWITCH PUSHBUTTON DPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25CKW01 | LB25CKW01 | LB25CKW01-ND | 2300-LB25CKW01 | 70192943 | LB25CKW01 | LB25CKW01 |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch,Pushbutton,Lighted,Basic,DPDT,ON-(ON),ROUND BEZEL AND BODYSHAPE. | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |