The LB series is a standard size snap-in pushbutton with a square housing and black finish, designed for momentary or maintained circuits with silver contacts rated at 3A at 125V AC or 250V AC, or 3A at 30V DC. It features solder lug and 0.110" quick connect terminals, epoxy-sealed to prevent contamination, and provides tactile and audible feedback with a snap-action mechanism. The housing is glass fiber reinforced polyamide (UL94V-0), and the switch operates within a temperature range of -25°C to +50°C when illuminated. The panel-sealed variant meets IP65 (IEC60529) specifications. Illumination options include single and bicolor LEDs in various colors. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with an electrical life of 100,000 operations.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB25CKW01-BJ | LB25CKW01-BJ | 2300-LB25CKW01-BJ | LB25CKW01-BJ-ND | LB25CKW01-BJ | LB25CKW01-BJ |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps |