The LB series is a standard size snap-in pushbutton with a square housing, silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features a snap-action contact mechanism, solder lug and .110" quick connect terminals, and an illuminated model with LED options. The housing is glass fiber reinforced polyamide (UL94V-0), and the operating temperature range is -25°C to +50°C for illuminated versions. The panel seal meets IP65 of IEC60529 specifications. The switch has nonshorting contact timing, a total travel of 3.0mm, and mechanical life of 1,000,000 operations for momentary circuits. Insulation resistance is 200 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The dimensions are 21.7mm diameter for round models, with a 2.54mm terminal pitch. UL and CSA certifications apply when ordered with markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB16CKW01-CF-A | 2300-LB16CKW01-CF-A | LB16CKW01-CF-A | LB16CKW01-CF-A-ND | LB16CKW01-CF-A | LB16CKW01-CF-A |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |