The LB series is a standard size snap-in pushbutton with square housing, silver contacts rated for 3A at 125V AC or 250V AC, or 3A at 30V DC, and gold contacts rated for 0.4VA at 28V AC/DC maximum. It features snap-action contact mechanism, solder lug and 0.110-inch quick connect terminals, and illumination options including spot LEDs in white, green, blue, red, amber, and standard or bright green. The housing is glass fiber reinforced polyamide (UL94V-0) with a stainless steel snap-in frame. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, an electrical life of 100,000 operations, and operates within a temperature range of -25°C to +50°C for illuminated versions. It meets IP65 sealing when ordered with panel seal and complies with UL and CSA standards when marked accordingly. The part includes latchdown for circuit status indication and provides tactile and audible feedback.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT ON ON RD BLK AgCONTACT/SOLDER LUG
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB16CKW01-B | 2300-LB16CKW01-B | LB16CKW01-B | LB16CKW01-B-ND | LB16CKW01-B | LB16CKW01-B |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |