The AB15AH is a single-pole, double-throw, right-angle PCB-mounted pushbutton in the AB Series, designed for logic-level applications. It features a subminiature form factor with 2.54mm x 2.54mm terminal spacing, conforming to standard PCB grid patterns. The switch has a nonshorting contact timing, a nominal operating force of 2.55N, and a total travel of 1.1mm. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance below 50 milliohms and insulation resistance above 500 megohms. Mechanical and electrical life is 50,000 operations minimum. The housing is sealed with epoxy or ultrasonically welded terminals, offering contamination protection. Operating temperature ranges from -30°C to +85°C. The actuator has a .213" (5.4mm) long black plunger and a .295" (7.5mm) diameter cap. The switch is not UL or CSA certified.
Process Sealed Subminiature Pushbuttons
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) R/A
SWITCH PUSH SPDT 0.4VA 28V
PUSHBUTTON SWITCH, SPDT, 0.4VA, 28V; Product Range:AB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; Contact Voltage VAC:28V RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AH | 360-2606-ND | 2300-AB15AH | AB15AH | AB15AH | AB15AH | 09X6640 |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch, Spdt, 0.4Va, 28V; Product Range Nkk Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | ||||
| Max Current Rating | 0.4000 amps |