The LB series is a standard size snap-in pushbutton with square, round, or rectangular housing options, featuring solder lug and quick connect terminals. It offers silver or gold contacts rated for 3A at 125V AC or 250V AC, or 0.4VA at 28V AC/DC, with a nominal operating force of 4.41N. The switch has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, and an electrical life of 100,000 operations. The housing is glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame. Illuminated versions provide front panel relamping with LED options including red, amber, green, white, and blue. The panel-sealed model meets IP65. The operating temperature range is −25°C to +50°C for illuminated models and −25°C to +70°C for nonilluminated. The switch features tactile feedback, snap-action contact, and latchdown indication.
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON(ON) SQ BLACK BODY AMBR LED CLR/WHT CAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15SKW01-5D-JB | 2300-LB15SKW01-5D-JB | LB15SKW01-5D-JB | LB15SKW01-5D-JB | LB15SKW01-5D-JB |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS |