The LB series is a standard size snap-in pushbutton with silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC, featuring solder lug and .110" quick connect terminals. The housing is glass fiber reinforced polyamide (UL94V-0), with a black finish. It has a nominal operating force of 4.41N, travel of 3.0mm, and mechanical life of 1,000,000 operations for momentary circuits. The illuminated version operates from -25°C to +50°C and meets IP65 sealing when ordered with panel seal. Snap-in mounting and nonshorting contact timing are standard. UL and CSA recognition require special ordering with markings.
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) BLACK RECTANGULR YELLW CAP
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15RKW01-E | 2300-LB15RKW01-E | LB15RKW01-E-ND | LB15RKW01-E | LB15RKW01-E | LB15RKW01-E |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |