The LB series is a standard size snap-in pushbutton with a square housing and silver contacts rated for 3A at 125V AC or 250V AC and 3A at 30V DC. It features solder lug and .110" quick connect terminals, nonshorting contact timing, and a nominal operating force of 4.41N. The housing is made of glass fiber reinforced polyamide (UL94V-0), with an operating temperature range of -25°C to +50°C for illuminated models. The switch provides tactile and audible feedback, and includes a snap-action mechanism for long electrical life. Panel-sealed variants meet IP65 of IEC60529. Illumination options include LED types with various colors and voltages.
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches Series LB, Nonillum Snap-In Mount
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15RKW01-C | 2300-LB15RKW01-C | LB15RKW01-C | LB15RKW01-C | LB15RKW01-C |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps |