The LB series is a standard size snap-in pushbutton with a square housing and black finish, featuring silver contacts rated for 3A at 125V AC or 250V AC, or 3A at 30V DC, and gold contacts rated for 0.4VA at 28V AC/DC maximum. It includes solder lug and .110-inch quick connect terminals, epoxy sealed for contamination resistance. The housing is glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame. The switch has a nonshorting contact mechanism, 1,000,000 mechanical life for momentary operation, 100,000 electrical life, and operates from -25°C to +70°C for nonilluminated models. An illuminated version supports LED indicators in multiple colors with front panel relamping capability. The panel-sealed variant meets IP65 per IEC60529. UL and CSA recognition is available when ordered with specific marking.
Complement to LB Pushbuttons
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CKW01-EJ | LB15CKW01-EJ | 2300-LB15CKW01-EJ | LB15CKW01-EJ-ND | LB15CKW01-EJ | LB15CKW01-EJ |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps |